Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.0 1.2 and 1.1 |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Signal Range Max | 100m |
Data Rate | 2Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bluetooth Module V2.0/V1.2/V1.1, Class 1, 2Mbps | Newark Electronics |
BLUETOOTH USB DONGLE | Avnet America |
Where can I find additional details, specifications and documents for a RN-USB-X?
Additional datasheets, footprints and schematics for RN-USB-X are listed on our Part Details page. You can also find images and similar parts to RN-USB-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-USB-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-USB-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-USB-X fall under?
The RN-USB-X is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN-USB-X when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-USB-X you can contact the distributor directly for product support, shipping queries etc.
Is the RN-USB-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-USB-X have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RN-USB-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-USB-X often in real-time on the comparison pages.
What if I can't find stock of RN-USB-X?
You can fill out our help required form which you can use to request a quote for RN-USB-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.