Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Compliant |
Track Resistance | 900ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 900ohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 900 Ohm, 300W | Newark Electronics |
300 WATT MODEL N RHEOSTAT 10% | Ohmite RNS900E | RS Americas |
RHEOSTAT, 900R, 10%, 300W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RNS900E?
Additional datasheets, footprints and schematics for RNS900E are listed on our Part Details page. You can also find images and similar parts to RNS900E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS900E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS900E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS900E fall under?
The RNS900E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RNS900E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS900E you can contact the distributor directly for product support, shipping queries etc.
Is the RNS900E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNS900E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RNS900E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS900E often in real-time on the comparison pages.
What if I can't find stock of RNS900E?
You can fill out our help required form which you can use to request a quote for RNS900E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.