Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Compliant |
Track Resistance | 75ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Flatted |
RoHS Compliant | Yes |
Rheostat, 75R, 300W, Panel | Newark Electronics |
300 WATT MODEL N RHEOSTAT 10% | Ohmite RNS75RE | RS Americas |
RHEOSTAT, 75R, 10%, 300W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RNS75RE?
Additional datasheets, footprints and schematics for RNS75RE are listed on our Part Details page. You can also find images and similar parts to RNS75RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS75RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS75RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS75RE fall under?
The RNS75RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RNS75RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS75RE you can contact the distributor directly for product support, shipping queries etc.
Is the RNS75RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNS75RE have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RNS75RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS75RE often in real-time on the comparison pages.
What if I can't find stock of RNS75RE?
You can fill out our help required form which you can use to request a quote for RNS75RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.