Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Unknown |
Prices starting from US$335.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$335.17
|
No stock
|
Buy Now |
Track Resistance | 5ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
No. of Turns | 1Turns |
Resistance | 5ohm |
Resistance Max | 5ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 5 Ohm, 300W | Newark Electronics |
Where can I find additional details, specifications and documents for a RNS5R0?
Additional datasheets, footprints and schematics for RNS5R0 are listed on our Part Details page. You can also find images and similar parts to RNS5R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS5R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS5R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS5R0 fall under?
The RNS5R0 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RNS5R0 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS5R0 you can contact the distributor directly for product support, shipping queries etc.
Is the RNS5R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNS5R0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RNS5R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS5R0 often in real-time on the comparison pages.
What if I can't find stock of RNS5R0?
You can fill out our help required form which you can use to request a quote for RNS5R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.