Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Unknown |
Track Resistance | 400ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 400ohm |
Resistance Max | 400ohm |
Rheostat, Wirewound, 400 Ohm, 300W | Newark Electronics |
Rheostat, Wirewound | RS Americas |
RHEOSTAT, 400R, 10%, 300W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RNS400E?
Additional datasheets, footprints and schematics for RNS400E are listed on our Part Details page. You can also find images and similar parts to RNS400E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS400E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS400E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS400E fall under?
The RNS400E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNS400E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS400E you can contact the distributor directly for product support, shipping queries etc.
Is the RNS400E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNS400E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RNS400E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS400E often in real-time on the comparison pages.
What if I can't find stock of RNS400E?
You can fill out our help required form which you can use to request a quote for RNS400E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.