Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Compliant |
Track Resistance | 200ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
Resistance Tolerance | ± 10% |
Resistor Element Type | Wirewound |
RoHS Compliant | Yes |
Rheostat, WW, Rest 200 Ohms, Pwr-Rtg 300 W, Cur-Rtg 1.22 A, Lug, Shaft 0.375 in, Open | Ohmite RNS200E | RS Americas |
RHEOSTAT, 300 WATT, 200 | RS |
Rheostat, Wirewound, 200 Ohm, 300W | Newark Electronics |
RHEOSTAT, 200R, 10%, 300W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RNS200E?
Additional datasheets, footprints and schematics for RNS200E are listed on our Part Details page. You can also find images and similar parts to RNS200E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS200E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS200E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS200E fall under?
The RNS200E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RNS200E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS200E you can contact the distributor directly for product support, shipping queries etc.
Is the RNS200E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNS200E have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for RNS200E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS200E often in real-time on the comparison pages.
What if I can't find stock of RNS200E?
You can fill out our help required form which you can use to request a quote for RNS200E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.