Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Compliant |
Track Resistance | 1.2kohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 1.2kohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 1.2Kohm, 300W | Newark Electronics |
300 WATT MODEL N RHEOSTAT 10% | Ohmite RNS1K2E | RS Americas |
RHEOSTAT, 1K2, 10%, 300W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RNS1K2E?
Additional datasheets, footprints and schematics for RNS1K2E are listed on our Part Details page. You can also find images and similar parts to RNS1K2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS1K2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS1K2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS1K2E fall under?
The RNS1K2E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RNS1K2E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS1K2E you can contact the distributor directly for product support, shipping queries etc.
Is the RNS1K2E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNS1K2E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RNS1K2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS1K2E often in real-time on the comparison pages.
What if I can't find stock of RNS1K2E?
You can fill out our help required form which you can use to request a quote for RNS1K2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.