Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Compliant |
Track Resistance | 15ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
No. of Turns | 1Turns |
Resistance | 15ohm |
Resistance Max | 15ohm |
RoHS Compliant | Yes |
Rheostat, WW, Rest 15 Ohms, Pwr-Rtg 300 W, Cur-Rtg 4.47 A, Lug, Shaft 0.375 in, Open | Ohmite RNS15RE | RS Americas |
300 Watt Model N Rheostat 10% Rohs Compliant: Yes |Ohmite RNS15RE | Newark Electronics |
Rheostats 300watt 15ohm 1225V Std Shaft | Rapid Electronics |
RHEOSTAT, 15R, 10%, 300W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RNS15RE?
Additional datasheets, footprints and schematics for RNS15RE are listed on our Part Details page. You can also find images and similar parts to RNS15RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS15RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS15RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS15RE fall under?
The RNS15RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RNS15RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS15RE you can contact the distributor directly for product support, shipping queries etc.
Is the RNS15RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNS15RE have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for RNS15RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS15RE often in real-time on the comparison pages.
What if I can't find stock of RNS15RE?
You can fill out our help required form which you can use to request a quote for RNS15RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.