Status: | Unknown |
---|---|
Series: | RNS Series |
RoHS: | Unknown |
Track Resistance | 10ohm |
---|---|
Power Rating | 300W |
Product Range | RNS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 10ohm |
Resistance Max | 10ohm |
Rheostat WWt 10R 300W 5.48A Shaft 0.375 | RS |
Rheostat, Wirewound, 10 Ohm, 300W | Newark Electronics |
Where can I find additional details, specifications and documents for a RNS10RE?
Additional datasheets, footprints and schematics for RNS10RE are listed on our Part Details page. You can also find images and similar parts to RNS10RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNS10RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNS10RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNS10RE fall under?
The RNS10RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNS10RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNS10RE you can contact the distributor directly for product support, shipping queries etc.
Is the RNS10RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNS10RE have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RNS10RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNS10RE often in real-time on the comparison pages.
What if I can't find stock of RNS10RE?
You can fill out our help required form which you can use to request a quote for RNS10RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.