Status: | Unknown |
---|---|
Series: | RNM Series |
RoHS: | Unknown |
Prices starting from US$6.31
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RNM Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.3mm |
Height | 6.8mm |
Depth | 8.3mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 6.8mm |
External Length / Height | 8.3mm |
External Width | 8.3mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC,Unreg,2.97-3.63V,3.3Vout 303mA 1kV | RS |
Dc-Dc Converter, 3.3V, 0.303A, Dip | Newark Electronics |
RNM Series 1 W Single Output 3.3 V DC/DC Converter - DIP-6 | Future Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63Vdc, Vout 3.3Vdc, I/O isolation 500V ac | RECOM Power Inc. RNM-3.33.3S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 3.3Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a RNM-3.33.3S?
Additional datasheets, footprints and schematics for RNM-3.33.3S are listed on our Part Details page. You can also find images and similar parts to RNM-3.33.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNM-3.33.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNM-3.33.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNM-3.33.3S fall under?
The RNM-3.33.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RNM-3.33.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNM-3.33.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RNM-3.33.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNM-3.33.3S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RNM-3.33.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNM-3.33.3S often in real-time on the comparison pages.
What if I can't find stock of RNM-3.33.3S?
You can fill out our help required form which you can use to request a quote for RNM-3.33.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.