Status: | Unknown |
---|---|
Series: | RNM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RNM Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.3mm |
Height | 6.8mm |
Depth | 8.3mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 6.8mm |
External Length / Height | 8.3mm |
External Width | 8.3mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 3,3V:5V 200mA 1W DIP6 | Schukat Electronic |
Dc-Dc Converter, 5V, 0.2A, Dip | Newark Electronics |
RNM Series 1 W Single Output 5 V DC/DC Converter - DIP-6 | Future Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63V dc, Vout 5V dc, I/O isolation 500V ac | RECOM Power Inc. RNM-3.305S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 3.3Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RNM-3.305S?
Additional datasheets, footprints and schematics for RNM-3.305S are listed on our Part Details page. You can also find images and similar parts to RNM-3.305S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNM-3.305S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNM-3.305S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNM-3.305S fall under?
The RNM-3.305S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RNM-3.305S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNM-3.305S you can contact the distributor directly for product support, shipping queries etc.
Is the RNM-3.305S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNM-3.305S have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RNM-3.305S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNM-3.305S often in real-time on the comparison pages.
What if I can't find stock of RNM-3.305S?
You can fill out our help required form which you can use to request a quote for RNM-3.305S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.