RNF-3000-39/13-0-SP Cable by TE Connectivity

HEAT SHRINK TUBING 39MM BLACK

Status: Unknown
Series: RNF-3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.13

Distributor Stock
Logo for Farnell
Farnell
from US$259.14
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.13
2,340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.32
-
Buy Now
Logo for element14
element14
from US$218.83
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Shrink Ratio 3
I.D. Supplied - Imperial 1.534"
I.D. Supplied - Metric 39mm
Shrink Tubing / Boot Colour Black
Length - Imperial 196.85ft
Length - Metric 60m
I.D. Recovered Max - Imperial 0.512"
I.D. Recovered Max - Metric 13mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range RNF-3000 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RNF-3000-39/13-0-SP | TTI Europe
Rnf-3000-39/13-0-Sp |Raychem Te Connectivity RNF-3000-39/13-0-SP | Newark Electronics
HEAT SHRINK TUBING, 39MM, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNF-3000-39/13-0-SP?

Additional datasheets, footprints and schematics for RNF-3000-39/13-0-SP are listed on our Part Details page. You can also find images and similar parts to RNF-3000-39/13-0-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNF-3000-39/13-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-3000-39/13-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNF-3000-39/13-0-SP fall under?

The RNF-3000-39/13-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to RNF-3000-39/13-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-3000-39/13-0-SP you can contact the distributor directly for product support, shipping queries etc.

Is the RNF-3000-39/13-0-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNF-3000-39/13-0-SP have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for RNF-3000-39/13-0-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNF-3000-39/13-0-SP often in real-time on the comparison pages.

What if I can't find stock of RNF-3000-39/13-0-SP?

You can fill out our help required form which you can use to request a quote for RNF-3000-39/13-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay