Status: | Unknown |
---|---|
Series: | RNF-3000 Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$348.24
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
9,750
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
9,600
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
8,700
in stock
|
Buy Now | |
WireMasters
from US$2.13
|
2,180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.61
|
150
in stock
|
Buy Now | |
element14
from US$393.66
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$201.62
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.709" |
I.D. Supplied - Metric | 18mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 492ft |
Length - Metric | 150m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | RNF-3000 Series |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Tubing and Sleeves RNF-3000-18/6-0-SP | Rapid Electronics |
RNF-3000-18/6-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Heat shrink sleeve | Transfer Multisort Elektronik |
HEAT SHRINK TUBING, 18MM, BLACK | element14 |
Heat Shrink Tubing, 18Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a RNF-3000-18/6-0-SP?
Additional datasheets, footprints and schematics for RNF-3000-18/6-0-SP are listed on our Part Details page. You can also find images and similar parts to RNF-3000-18/6-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-3000-18/6-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-3000-18/6-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-3000-18/6-0-SP fall under?
The RNF-3000-18/6-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNF-3000-18/6-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-3000-18/6-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-3000-18/6-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNF-3000-18/6-0-SP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, WireMasters and Transfer Multisort Elektronik have stock available or on a lead time for RNF-3000-18/6-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-3000-18/6-0-SP often in real-time on the comparison pages.
What if I can't find stock of RNF-3000-18/6-0-SP?
You can fill out our help required form which you can use to request a quote for RNF-3000-18/6-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.