Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
I.D. SUPPLIED - METRIC | 19.1MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.75" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | BLACK |
LENGTH - IMPERIAL | 4FT |
LENGTH - METRIC | 1.2M |
I.D. RECOVERED MAX - METRIC | 9.5MM |
RoHS Compliant | YES |
NB13264001 M23053/5-109-0 RNF-100-3/4-BK-FSP | Heilind Electronics |
Heat Shrink Tubing, 19.1Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
RNF-100-3/4-BK-FSP | Power and Signal Group |
Where can I find additional details, specifications and documents for a RNF-100-3/4-BK-FSP?
Additional datasheets, footprints and schematics for RNF-100-3/4-BK-FSP are listed on our Part Details page. You can also find images and similar parts to RNF-100-3/4-BK-FSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-3/4-BK-FSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-3/4-BK-FSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-3/4-BK-FSP fall under?
The RNF-100-3/4-BK-FSP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-3/4-BK-FSP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-3/4-BK-FSP you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-3/4-BK-FSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNF-100-3/4-BK-FSP have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for RNF-100-3/4-BK-FSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-3/4-BK-FSP often in real-time on the comparison pages.
What if I can't find stock of RNF-100-3/4-BK-FSP?
You can fill out our help required form which you can use to request a quote for RNF-100-3/4-BK-FSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.