RNF-100-3/16-BU-SP Cable by TE Connectivity

HEAT-SHRINK TUBING 2:1 4.8MM BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$416.54
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.39
5,737
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.39
1,338
in stock
Buy Now
Logo for element14
element14
from US$403.99
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.187"
I.D. Supplied - Metric 4.8mm
Shrink Tubing / Boot Colour Blue
Length - Imperial 4ft
Length - Metric 1.2m
I.D. Recovered Max - Metric 2.4mm

Alternative Descriptions

NB19414001 RNF-100-3/16-BU-SP | Heilind Electronics
Cable Accessories Heat Shrinkable Tubing Polyolefin Blue 0.6 KV Spool | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNF-100-3/16-BU-SP?

Additional datasheets, footprints and schematics for RNF-100-3/16-BU-SP are listed on our Part Details page. You can also find images and similar parts to RNF-100-3/16-BU-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNF-100-3/16-BU-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-3/16-BU-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNF-100-3/16-BU-SP fall under?

The RNF-100-3/16-BU-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to RNF-100-3/16-BU-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-3/16-BU-SP you can contact the distributor directly for product support, shipping queries etc.

Is the RNF-100-3/16-BU-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNF-100-3/16-BU-SP have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Avnet America have stock available or on a lead time for RNF-100-3/16-BU-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNF-100-3/16-BU-SP often in real-time on the comparison pages.

What if I can't find stock of RNF-100-3/16-BU-SP?

You can fill out our help required form which you can use to request a quote for RNF-100-3/16-BU-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay