Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
I.D. SUPPLIED - METRIC | 3.2MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.125" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | TRANSPARENT |
RoHS Compliant | YES |
NB19234001 RNF-100-1/8-CL-SP | Heilind Electronics |
Nb19234001 |Raychem Te Connectivity RNF-100-1/8-CL-SP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
Where can I find additional details, specifications and documents for a RNF-100-1/8-CL-SP?
Additional datasheets, footprints and schematics for RNF-100-1/8-CL-SP are listed on our Part Details page. You can also find images and similar parts to RNF-100-1/8-CL-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-1/8-CL-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-1/8-CL-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-1/8-CL-SP fall under?
The RNF-100-1/8-CL-SP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-1/8-CL-SP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-1/8-CL-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-1/8-CL-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNF-100-1/8-CL-SP have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for RNF-100-1/8-CL-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-1/8-CL-SP often in real-time on the comparison pages.
What if I can't find stock of RNF-100-1/8-CL-SP?
You can fill out our help required form which you can use to request a quote for RNF-100-1/8-CL-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.