Status: | Unknown |
---|---|
Series: | RNF-100 Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
23,452
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
23,452
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
23,452
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
17,325
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
3,465
in stock
|
Buy Now | |
Electro Enterprises
from US$0.88
|
288
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 1476ft |
Length - Metric | 450m |
Product Range | RNF-100 Series |
Rnf-100-1/8-Bk-Sp |Raychem Te Connectivity RNF-100-1/8-BK-SP | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1/8-BK-SP | Rapid Electronics |
5052994173 3-1193833-0 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
RNF-100-1/8-BK-SP | TTI Europe |
Where can I find additional details, specifications and documents for a RNF-100-1/8-BK-SP?
Additional datasheets, footprints and schematics for RNF-100-1/8-BK-SP are listed on our Part Details page. You can also find images and similar parts to RNF-100-1/8-BK-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-1/8-BK-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-1/8-BK-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-1/8-BK-SP fall under?
The RNF-100-1/8-BK-SP is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-1/8-BK-SP when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-1/8-BK-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-1/8-BK-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNF-100-1/8-BK-SP have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for RNF-100-1/8-BK-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-1/8-BK-SP often in real-time on the comparison pages.
What if I can't find stock of RNF-100-1/8-BK-SP?
You can fill out our help required form which you can use to request a quote for RNF-100-1/8-BK-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.