Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
I.D. SUPPLIED - METRIC | 6.4MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.25" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | TRANSPARENT |
LENGTH - IMPERIAL | 4FT |
LENGTH - METRIC | 1.2M |
RoHS Compliant | YES |
RNF-100-1/4-CL-STK NB19002001 | Heilind Electronics |
Heat Shrink Tubing, 6.4Mm Id, Transparent, 1.2M/4Ft | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear 0.6 KV Stick | Avnet America |
RNF-100-1/4-X-STK | TTI Europe |
Where can I find additional details, specifications and documents for a RNF-100-1/4-CL-STK.?
Additional datasheets, footprints and schematics for RNF-100-1/4-CL-STK. are listed on our Part Details page. You can also find images and similar parts to RNF-100-1/4-CL-STK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-1/4-CL-STK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-1/4-CL-STK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-1/4-CL-STK. fall under?
The RNF-100-1/4-CL-STK. is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-1/4-CL-STK. when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-1/4-CL-STK. you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-1/4-CL-STK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RNF-100-1/4-CL-STK. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RNF-100-1/4-CL-STK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-1/4-CL-STK. often in real-time on the comparison pages.
What if I can't find stock of RNF-100-1/4-CL-STK.?
You can fill out our help required form which you can use to request a quote for RNF-100-1/4-CL-STK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.