Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.91
|
12,900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
12,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
12,900
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
4,837
in stock
|
Buy Now | |
Electro Enterprises
from US$1.35
|
1,153
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
967
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now |
I.D. Supplied - Metric | 6.4mm |
---|---|
I.D. Supplied - Imperial | 0.25" |
Shrink Ratio | 2 |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 500ft |
Length - Metric | 152.4m |
I.D. Recovered Max - Metric | 3.2mm |
Rnf-100-1/4-Bk-Sp |Raychem Te Connectivity RNF-100-1/4-BK-SP | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1/4-BK-SP | Rapid Electronics |
5053094268 4-1193845-5 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Tubing, Heat Shrink,1/4 in. ID,2:1 Shrink, Black, Length +/- 10%,RNF-100-1/4-BK-SP | TE Connectivity RNF-100-1/4-BK-SP | RS Americas |
RNF-100-1/4-BK-SP | TTI Europe |
Where can I find additional details, specifications and documents for a RNF-100-1/4-BK-SP?
Additional datasheets, footprints and schematics for RNF-100-1/4-BK-SP are listed on our Part Details page. You can also find images and similar parts to RNF-100-1/4-BK-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-1/4-BK-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-1/4-BK-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-1/4-BK-SP fall under?
The RNF-100-1/4-BK-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-1/4-BK-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-1/4-BK-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-1/4-BK-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNF-100-1/4-BK-SP have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Electro Enterprises have stock available or on a lead time for RNF-100-1/4-BK-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-1/4-BK-SP often in real-time on the comparison pages.
What if I can't find stock of RNF-100-1/4-BK-SP?
You can fill out our help required form which you can use to request a quote for RNF-100-1/4-BK-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.