Status: | Unknown |
---|---|
Series: | RNF-100 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.062" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.031" |
I.D. Recovered Max - Metric | 0.8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | RNF-100 Series |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 95°C |
Red heatshrink tubing,1.6mm bore | RS |
Heat shrink sleeve | Transfer Multisort Elektronik |
Heatshrink, 1.6Mm, Red, 1.2M | Newark Electronics |
HEATSHRINK, 1.6MM, RED, 1.2M | element14 |
RNF-100-1/16-2-STK | TTI Europe |
Where can I find additional details, specifications and documents for a RNF-100-1/16-2-STK?
Additional datasheets, footprints and schematics for RNF-100-1/16-2-STK are listed on our Part Details page. You can also find images and similar parts to RNF-100-1/16-2-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-1/16-2-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-1/16-2-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-1/16-2-STK fall under?
The RNF-100-1/16-2-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-1/16-2-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-1/16-2-STK you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-1/16-2-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNF-100-1/16-2-STK have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for RNF-100-1/16-2-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-1/16-2-STK often in real-time on the comparison pages.
What if I can't find stock of RNF-100-1/16-2-STK?
You can fill out our help required form which you can use to request a quote for RNF-100-1/16-2-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.