Status: | Unknown |
---|---|
Series: | ERC (Military RNC/RNR) |
RoHS: | Not Compliant |
Meets requirements of MIL-PRF-55182 |
Very low noise (-40 dB) |
Verified failure rate (contact factory for current level) |
Cross Reference |
---|
Cross Reference Guide |
Datasheet |
---|
ERC (Military RNC/RNR) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Metal Film Resistor, 2Kohm, 125Mw, 0.1% | Newark Electronics |
RNC55 Series 2 kOhm ▒0.1 % 0.125 W ▒50 ppm/░C Military Grade Metal Film Resistor | Future Electronics |
ERC-55 2K .1% T-2 RNC55H2001BS B14 | Vishay Dale RNC55H2001BSB14 | RS Americas |
Where can I find additional details, specifications and documents for a RNC55H2001BSB14?
Additional datasheets, footprints and schematics for RNC55H2001BSB14 are listed on our Part Details page. You can also find images and similar parts to RNC55H2001BSB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNC55H2001BSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC55H2001BSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNC55H2001BSB14 fall under?
The RNC55H2001BSB14 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to RNC55H2001BSB14 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNC55H2001BSB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RNC55H2001BSB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNC55H2001BSB14 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for RNC55H2001BSB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNC55H2001BSB14 often in real-time on the comparison pages.
What if I can't find stock of RNC55H2001BSB14?
You can fill out our help required form which you can use to request a quote for RNC55H2001BSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.