RNC55H1003BS Resistors by Vishay Intertechnology

METAL FILM RESISTOR 100KOHM 125mW 0.1%

Status: Unknown
Series: RNC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.21

Distributor Stock
Logo for Farnell
Farnell
from US$4.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.21
-
Buy Now
Logo for element14
element14
from US$5.26
-
Buy Now

Specifications

Resistance 100kohm
Product Range RNC Series
Power Rating 125mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 100Kohm 125Mw, 0.1% | Newark Electronics
METAL FILM RESISTOR, 100KOHM 125mW, 0.1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNC55H1003BS?

Additional datasheets, footprints and schematics for RNC55H1003BS are listed on our Part Details page. You can also find images and similar parts to RNC55H1003BS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNC55H1003BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC55H1003BS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNC55H1003BS fall under?

The RNC55H1003BS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RNC55H1003BS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNC55H1003BS you can contact the distributor directly for product support, shipping queries etc.

Is the RNC55H1003BS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNC55H1003BS have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RNC55H1003BS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNC55H1003BS often in real-time on the comparison pages.

What if I can't find stock of RNC55H1003BS?

You can fill out our help required form which you can use to request a quote for RNC55H1003BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay