RNC55H1002FS Resistors by Vishay Intertechnology

METAL FILM RESISTOR 10KOHM 125mW 0.1%

Status: Unknown
Series: RNC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
874
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
874
in stock
Buy Now
Logo for element14
element14
from US$0.73
874
in stock
Buy Now

Specifications

Resistance 10kohm
Product Range RNC Series
Power Rating 125mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 10Kohm, 125Mw, 0.1% | Newark Electronics
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNC55H1002FS?

Additional datasheets, footprints and schematics for RNC55H1002FS are listed on our Part Details page. You can also find images and similar parts to RNC55H1002FS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNC55H1002FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC55H1002FS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNC55H1002FS fall under?

The RNC55H1002FS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RNC55H1002FS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNC55H1002FS you can contact the distributor directly for product support, shipping queries etc.

Is the RNC55H1002FS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNC55H1002FS have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RNC55H1002FS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNC55H1002FS often in real-time on the comparison pages.

What if I can't find stock of RNC55H1002FS?

You can fill out our help required form which you can use to request a quote for RNC55H1002FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay