Status: | Unknown |
---|---|
Series: | RNC Series |
RoHS: | Unknown |
Product Range | RNC Series |
---|---|
Resistance | 10kohm |
Power Rating | 125mW |
Resistance Tolerance | 0.1% |
Voltage Rating | 200V |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Metal Film |
Metal Film Resistor, 10Kohm, 125Mw, 0.1% | Newark Electronics |
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1% | element14 |
Where can I find additional details, specifications and documents for a RNC55H1002BS?
Additional datasheets, footprints and schematics for RNC55H1002BS are listed on our Part Details page. You can also find images and similar parts to RNC55H1002BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNC55H1002BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC55H1002BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNC55H1002BS fall under?
The RNC55H1002BS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RNC55H1002BS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNC55H1002BS you can contact the distributor directly for product support, shipping queries etc.
Is the RNC55H1002BS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNC55H1002BS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RNC55H1002BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNC55H1002BS often in real-time on the comparison pages.
What if I can't find stock of RNC55H1002BS?
You can fill out our help required form which you can use to request a quote for RNC55H1002BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.