RNC55H1001BS Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1KOHM 125mW 0.1%

Status: Unknown
Series: RNC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Newark
Newark
from US$4.73
No stock
Buy Now
Logo for element14
element14
from US$8.43
-
Buy Now

Specifications

Resistance 1kohm
Product Range RNC Series
Power Rating 125mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1Kohm, 125Mw, 0.1% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNC55H1001BS?

Additional datasheets, footprints and schematics for RNC55H1001BS are listed on our Part Details page. You can also find images and similar parts to RNC55H1001BS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNC55H1001BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC55H1001BS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNC55H1001BS fall under?

The RNC55H1001BS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RNC55H1001BS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNC55H1001BS you can contact the distributor directly for product support, shipping queries etc.

Is the RNC55H1001BS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNC55H1001BS have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for RNC55H1001BS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNC55H1001BS often in real-time on the comparison pages.

What if I can't find stock of RNC55H1001BS?

You can fill out our help required form which you can use to request a quote for RNC55H1001BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay