Status: | Unknown |
---|---|
Series: | RNB Series |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
No stock
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Product Range | RNB Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a RNBL5-4?
Additional datasheets, footprints and schematics for RNBL5-4 are listed on our Part Details page. You can also find images and similar parts to RNBL5-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNBL5-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNBL5-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNBL5-4 fall under?
The RNBL5-4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RNBL5-4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNBL5-4 you can contact the distributor directly for product support, shipping queries etc.
Is the RNBL5-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNBL5-4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RNBL5-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNBL5-4 often in real-time on the comparison pages.
What if I can't find stock of RNBL5-4?
You can fill out our help required form which you can use to request a quote for RNBL5-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.