Status: | Unknown |
---|---|
Series: | RN73 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 1.18kohm |
Product Range | RN73 Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.5mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Temperature Coeff. + | 10ppm/°C |
Temperature Coeff. - | 10ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating V DC | 100V |
Rn 0805 1K18 0.1% 10Ppm Cut Length |Holsworthy Te Connectivity RN73C2A1K18BTG | Newark Electronics |
Thin Film Res.-SMD RN 0805 1K18 0.1% 10PPM CUT | Rapid Electronics |
SMD Chip Resistor, 1.18 kOhm, ± 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America |
Resistor, Thin Film, Res 1.18 Kilohms, Pwr-Rtg 0.1 W, Tol 0.1%, SMT, 0805 | TE Connectivity RN73C2A1K18BTG | RS Americas |
Where can I find additional details, specifications and documents for a RN73C2A1K18BTG?
Additional datasheets, footprints and schematics for RN73C2A1K18BTG are listed on our Part Details page. You can also find images and similar parts to RN73C2A1K18BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN73C2A1K18BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C2A1K18BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN73C2A1K18BTG fall under?
The RN73C2A1K18BTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN73C2A1K18BTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C2A1K18BTG you can contact the distributor directly for product support, shipping queries etc.
Is the RN73C2A1K18BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN73C2A1K18BTG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for RN73C2A1K18BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN73C2A1K18BTG often in real-time on the comparison pages.
What if I can't find stock of RN73C2A1K18BTG?
You can fill out our help required form which you can use to request a quote for RN73C2A1K18BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.