Status: | Unknown |
---|---|
Series: | RN73 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 133kohm |
Product Range | RN73 Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.5mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Temperature Coeff. + | 10ppm/°C |
Temperature Coeff. - | 10ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating V DC | 100V |
RES, 133K, 0.1%, 0.1W, 0805, THIN FILM | element14 |
RES 133K 0.1% 0.1W 0805 PELÍCULA DELGADA | Farnell |
Resistor, Thin Film, 133Kohm, 100Mw, 0.1% | Newark Electronics |
Resistor, Thin Film, Res 133 Kilohms, Pwr-Rtg 0.1 W, Tol 0.1%,SMT,0805 | TE Connectivity RN73C2A133KBTG | RS Americas |
Special Order: RN 0805 133K 0.1% 10PPM CUT LE Resistance Value: 133K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 133K Ω Thin Film Precision Resistor .1 % | Part Number: RN73C2A133KBTG | Internal Number: 1676177-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RN73C2A133KBTG?
Additional datasheets, footprints and schematics for RN73C2A133KBTG are listed on our Part Details page. You can also find images and similar parts to RN73C2A133KBTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN73C2A133KBTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C2A133KBTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN73C2A133KBTG fall under?
The RN73C2A133KBTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN73C2A133KBTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C2A133KBTG you can contact the distributor directly for product support, shipping queries etc.
Is the RN73C2A133KBTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN73C2A133KBTG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TE Store have stock available or on a lead time for RN73C2A133KBTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN73C2A133KBTG often in real-time on the comparison pages.
What if I can't find stock of RN73C2A133KBTG?
You can fill out our help required form which you can use to request a quote for RN73C2A133KBTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.