Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | RN Series |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Type | Metal Film |
RoHS Compliant | No |
Metal Film Resistor, 10Kohm, 500Mw, 1%, Axial Leaded | Newark Electronics |
Where can I find additional details, specifications and documents for a RN65D 10K 1%?
Additional datasheets, footprints and schematics for RN65D 10K 1% are listed on our Part Details page. You can also find images and similar parts to RN65D 10K 1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN65D 10K 1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN65D 10K 1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN65D 10K 1% fall under?
The RN65D 10K 1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to RN65D 10K 1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN65D 10K 1% you can contact the distributor directly for product support, shipping queries etc.
Is the RN65D 10K 1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN65D 10K 1% have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN65D 10K 1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN65D 10K 1% often in real-time on the comparison pages.
What if I can't find stock of RN65D 10K 1%?
You can fill out our help required form which you can use to request a quote for RN65D 10K 1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.