RN65D1004F Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1MOHM 500mW 1%

Status: Unknown
Series: RN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.58

Distributor Stock
Logo for Farnell
Farnell
from US$2.75
1,663
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.58
1,663
in stock
Buy Now
Logo for element14
element14
from US$2.62
1,663
in stock
Buy Now

Specifications

Resistance 1Mohm
Product Range RN Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film
No. of Pins 2

Alternative Descriptions

Metal Film Resistor, 1Mohm, 500Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 1MOHM, 500mW, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN65D1004F?

Additional datasheets, footprints and schematics for RN65D1004F are listed on our Part Details page. You can also find images and similar parts to RN65D1004F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN65D1004F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN65D1004F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN65D1004F fall under?

The RN65D1004F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN65D1004F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN65D1004F you can contact the distributor directly for product support, shipping queries etc.

Is the RN65D1004F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN65D1004F have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN65D1004F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN65D1004F often in real-time on the comparison pages.

What if I can't find stock of RN65D1004F?

You can fill out our help required form which you can use to request a quote for RN65D1004F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay