RN65C2500B Resistors by Vishay Intertechnology

METAL FILM RESISTOR 250 OHM 250mW 0.1%

Status: Unknown
Series: RN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
463
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
463
in stock
Buy Now
Logo for element14
element14
from US$1.09
463
in stock
Buy Now

Specifications

Resistance 250ohm
Product Range RN Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 250 Ohm, 250Mw, 0.1% | Newark Electronics
METAL FILM RESISTOR, 250 OHM, 250mW, 0.1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN65C2500B?

Additional datasheets, footprints and schematics for RN65C2500B are listed on our Part Details page. You can also find images and similar parts to RN65C2500B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN65C2500B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN65C2500B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN65C2500B fall under?

The RN65C2500B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN65C2500B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN65C2500B you can contact the distributor directly for product support, shipping queries etc.

Is the RN65C2500B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN65C2500B have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN65C2500B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN65C2500B often in real-time on the comparison pages.

What if I can't find stock of RN65C2500B?

You can fill out our help required form which you can use to request a quote for RN65C2500B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay