Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | RN Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Through Hole |
RES, 1K, 1%, 250MW, AXIAL, METAL FILM | element14 |
Res, 1K, 1%, 250Mw, Axial, Metal Film | Newark Electronics |
Where can I find additional details, specifications and documents for a RN60D1001F?
Additional datasheets, footprints and schematics for RN60D1001F are listed on our Part Details page. You can also find images and similar parts to RN60D1001F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN60D1001F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN60D1001F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN60D1001F fall under?
The RN60D1001F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN60D1001F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN60D1001F you can contact the distributor directly for product support, shipping queries etc.
Is the RN60D1001F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN60D1001F have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for RN60D1001F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN60D1001F often in real-time on the comparison pages.
What if I can't find stock of RN60D1001F?
You can fill out our help required form which you can use to request a quote for RN60D1001F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.