Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | RN Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Resistor Mounting | Through Hole |
Resistance:10kohm | element14 |
Res, 10K, 0.10%, 250Mw, Axial | Newark Electronics |
RES, 10K, 0.10%, 250MW, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a RN60C1002B?
Additional datasheets, footprints and schematics for RN60C1002B are listed on our Part Details page. You can also find images and similar parts to RN60C1002B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN60C1002B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN60C1002B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN60C1002B fall under?
The RN60C1002B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN60C1002B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN60C1002B you can contact the distributor directly for product support, shipping queries etc.
Is the RN60C1002B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN60C1002B have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for RN60C1002B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN60C1002B often in real-time on the comparison pages.
What if I can't find stock of RN60C1002B?
You can fill out our help required form which you can use to request a quote for RN60C1002B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.