Status: | Unknown |
---|---|
Series: | CMF (Military RN and RL) |
RoHS: | Not Compliant |
Very low noise (-40 dB) |
Very low voltage coefficient (5 ppm/V) |
Controlled temperature coefficient |
Cross Reference |
---|
Cross Reference Guide |
Datasheet |
---|
CMF (Military RN and RL) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Color Code Card |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | No |
Resistor, Metal Film, 604 Ohms, 0.125 W, +/-1%, 200 V, Axial, 100 ppm/C, 450 VAC | Vishay Dale RN55D6040FB14 | RS Americas |
Metal Film Resistor, 604 Ohm, 125Mw, 1% | Newark Electronics |
METAL FILM RESISTOR, 604 OHM, 125mW, 1% | element14 |
Res Metal Film 604 Ohm 1% 1/8W ±100ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a RN55D6040FB14?
Additional datasheets, footprints and schematics for RN55D6040FB14 are listed on our Part Details page. You can also find images and similar parts to RN55D6040FB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN55D6040FB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN55D6040FB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN55D6040FB14 fall under?
The RN55D6040FB14 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to RN55D6040FB14 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN55D6040FB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RN55D6040FB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN55D6040FB14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RN55D6040FB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN55D6040FB14 often in real-time on the comparison pages.
What if I can't find stock of RN55D6040FB14?
You can fill out our help required form which you can use to request a quote for RN55D6040FB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.