Status: | Unknown |
---|---|
Series: | CMF (Military RN and RL) |
RoHS: | Not Compliant |
Very low noise (-40 dB) |
Very low voltage coefficient (5 ppm/V) |
Controlled temperature coefficient |
Cross Reference |
---|
Cross Reference Guide |
Datasheet |
---|
CMF (Military RN and RL) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Color Code Card |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | No |
Metal Film Resistor, 5.49Kohm, 125Mw, 1% | Newark Electronics |
Res Metal Film 5.49K Ohm 1% 1/8W ±100ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor, Metal Film,5.49 Kiloohms,0.125 W,+/-1%,200 V, Axial,100 ppm/C,450 VAC | Vishay Dale RN55D5491FB14 | RS Americas |
METAL FILM RESISTOR, 5.49KOHM, 125mW, 1% | element14 |
Where can I find additional details, specifications and documents for a RN55D5491FB14?
Additional datasheets, footprints and schematics for RN55D5491FB14 are listed on our Part Details page. You can also find images and similar parts to RN55D5491FB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN55D5491FB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN55D5491FB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN55D5491FB14 fall under?
The RN55D5491FB14 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to RN55D5491FB14 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN55D5491FB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RN55D5491FB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN55D5491FB14 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for RN55D5491FB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN55D5491FB14 often in real-time on the comparison pages.
What if I can't find stock of RN55D5491FB14?
You can fill out our help required form which you can use to request a quote for RN55D5491FB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.