RN55D 47.5< 1% Resistors by Vishay Intertechnology

METAL FILM RESISTOR 47.5 OHM 125mW 1%

Status: Unknown
Series: RN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
34
in stock
Buy Now
Logo for element14
element14
from US$0.10
34
in stock
Buy Now

Specifications

Resistance 47.5ohm
Product Range RN Series
Power Rating 125mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

METAL FILM RESISTOR, 47.5 OHM, 125mW, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN55D 47.5< 1%?

Additional datasheets, footprints and schematics for RN55D 47.5< 1% are listed on our Part Details page. You can also find images and similar parts to RN55D 47.5< 1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN55D 47.5< 1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN55D 47.5< 1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN55D 47.5< 1% fall under?

The RN55D 47.5< 1% is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN55D 47.5< 1% when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN55D 47.5< 1% you can contact the distributor directly for product support, shipping queries etc.

Is the RN55D 47.5< 1% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN55D 47.5< 1% have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for RN55D 47.5< 1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN55D 47.5< 1% often in real-time on the comparison pages.

What if I can't find stock of RN55D 47.5< 1%?

You can fill out our help required form which you can use to request a quote for RN55D 47.5< 1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay