Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
No distributors results available
Resistance | 2kohm |
---|---|
Product Range | RN Series |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
Where can I find additional details, specifications and documents for a RN55D 2K 1%?
Additional datasheets, footprints and schematics for RN55D 2K 1% are listed on our Part Details page. You can also find images and similar parts to RN55D 2K 1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN55D 2K 1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN55D 2K 1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN55D 2K 1% fall under?
The RN55D 2K 1% is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN55D 2K 1% when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN55D 2K 1% you can contact the distributor directly for product support, shipping queries etc.
Is the RN55D 2K 1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN55D 2K 1% have stock available?
There is no stock from authorised distributors for RN55D 2K 1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN55D 2K 1% often in real-time on the comparison pages.
What if I can't find stock of RN55D 2K 1%?
You can fill out our help required form which you can use to request a quote for RN55D 2K 1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.