Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Resistance | 20Mohm |
---|---|
Product Range | RN Series |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Resistor Mounting | Through Hole |
Res, 20M, 1%, 125Mw, Axial, Metal Film | Newark Electronics |
Resistance:20Mohm | element14 |
RES, 20M, 1%, 125MW, AXIAL, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a RN55D2005F?
Additional datasheets, footprints and schematics for RN55D2005F are listed on our Part Details page. You can also find images and similar parts to RN55D2005F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN55D2005F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN55D2005F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN55D2005F fall under?
The RN55D2005F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN55D2005F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN55D2005F you can contact the distributor directly for product support, shipping queries etc.
Is the RN55D2005F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN55D2005F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN55D2005F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN55D2005F often in real-time on the comparison pages.
What if I can't find stock of RN55D2005F?
You can fill out our help required form which you can use to request a quote for RN55D2005F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.