Status: | Unknown |
---|---|
Series: | CMF (Military RN and RL) |
RoHS: | Not Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
227
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
4,995
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
227
in stock
|
Buy Now | |
element14
from US$0.17
|
227
in stock
|
Buy Now | |
Avnet Asia
from US$2.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Very low noise (-40 dB) |
Very low voltage coefficient (5 ppm/V) |
Controlled temperature coefficient |
Cross Reference |
---|
Cross Reference Guide |
Datasheet |
---|
CMF (Military RN and RL) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Color Code Card |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | No |
Resistor, Metal Film,1 Kiloohms, 0.125 W, +/-1%, 200 V, Axial, 50 ppm/C, 450 VAC | Vishay Dale RN55C1001FB14 | RS Americas |
RN55 Series 1 kOhm â–’1% 0.1 W â–’50 ppm/â–‘C Axial Military Metal Film Resistor | Future Electronics |
Metal Film Resistor, 1Kohm, 125Mw, 1% | Newark Electronics |
METAL FILM RESISTOR, 1KOHM, 125mW, 1% | element14 |
Resistor, 1 kOhm, ± 1%, 125 mW, Axial Leaded, Metal Film, Precision | Avnet Asia |
Resistor, 1 kOhm, � 1%, 125 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a RN55C1001FB14?
Additional datasheets, footprints and schematics for RN55C1001FB14 are listed on our Part Details page. You can also find images and similar parts to RN55C1001FB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN55C1001FB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN55C1001FB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN55C1001FB14 fall under?
The RN55C1001FB14 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to RN55C1001FB14 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN55C1001FB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RN55C1001FB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN55C1001FB14 have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RN55C1001FB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN55C1001FB14 often in real-time on the comparison pages.
What if I can't find stock of RN55C1001FB14?
You can fill out our help required form which you can use to request a quote for RN55C1001FB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.