Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 3.0 |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Signal Range Max | 10m |
Data Rate | 3Mbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -85dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bluetooth, Ver3.0, 2.4Ghz, Rn52Src V1.00 | Newark Electronics |
Where can I find additional details, specifications and documents for a RN52SRC-I/RM100?
Additional datasheets, footprints and schematics for RN52SRC-I/RM100 are listed on our Part Details page. You can also find images and similar parts to RN52SRC-I/RM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN52SRC-I/RM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN52SRC-I/RM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN52SRC-I/RM100 fall under?
The RN52SRC-I/RM100 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN52SRC-I/RM100 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN52SRC-I/RM100 you can contact the distributor directly for product support, shipping queries etc.
Is the RN52SRC-I/RM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN52SRC-I/RM100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RN52SRC-I/RM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN52SRC-I/RM100 often in real-time on the comparison pages.
What if I can't find stock of RN52SRC-I/RM100?
You can fill out our help required form which you can use to request a quote for RN52SRC-I/RM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.