Status: | Not Recommended |
---|---|
Series: | RN52 |
RoHS: | Compliant |
Prices starting from US$18.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.95
|
106
in stock
|
Buy Now | |
Microchip Technology
from US$20.39
|
1,550
in stock
|
Buy Now | |
element14
from US$26.98
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$25.11
|
-
|
Buy Now | |
RS Americas
from US$18.41
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully certified Bluetooth version 3.0 audio module, fully compatible with Bluetooth version 2.1+EDR, 1.2, and 1.1 |
Software configurable through commands over UART console interface |
Embedded Bluetooth stack profiles: SPP, A2DP, HFP/HSP, and AVRCP |
Supports iAP profile discovery for iPhone® and iPod® Bluetooth accessories |
Postage-stamp-sized form factor, 13.5 x 26 x 2.7mm |
Dual-channel, differential audio input and output for highest quality audio |
External audio codecs supported via I2S and S/PDIF interface |
Castellated SMT pads for easy and reliable PCB mounting |
Environmentally friendly, RoHS compliant |
Certifications: FCC, IC, CE |
Bluetooth SIG certified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | No |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | No |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | Stereo |
Analog Audio Out | Yes |
Digital Audio Out | Yes |
MIC-in | 2 |
Line-in | Yes |
I2C | 1 |
SPI | Yes |
PWM | No |
ADC Channels | 2 |
Security | AES128 |
Temp Sensor | No |
RSSI | No |
Rx Sensitivity | -85 dBm |
Memory Type | Flash |
Tx Power | +4dBm |
GPIO | 11 |
Pin Count | 50 |
Package Type | Surface mount module |
Package Size | 13.5 x 26.0 x 2.7 mm |
Temp Range Min | -40C |
Temp Range Max | 85C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 35 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (70) |
Data Sheets |
---|
RN52 Bluetooth Audio Module Data Sheet |
Brochures |
---|
RN52 Firmware v1.16 Release Notes |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.6282 |
Shipping Weight (kg) | 1.5 |
Lead Count | 35 |
Package Type | MODULE |
Package Width or Size | 13.4x25.8x2mm |
Soldering Composition | NiAu |
Bluetooth 3.0 class 2 surface mount audio module with PCB trace antenna | Microchip Technology |
Bluetooth, Version3.0, 2.4-2.48Ghz | Newark Electronics |
Bluetooth 3.0 class 2 surface mount audio module with PCB trace antenna | Microchip Technology Inc. RN52-I/RM116 | RS Americas |
Bluetooth Class II 3V to 3.6V 3Mbps 50-Pin SMD Tray | Avnet America |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN52-I/RM116?
Additional datasheets, footprints and schematics for RN52-I/RM116 are listed on our Part Details page. You can also find images and similar parts to RN52-I/RM116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN52-I/RM116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN52-I/RM116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN52-I/RM116 fall under?
The RN52-I/RM116 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN52-I/RM116 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN52-I/RM116 you can contact the distributor directly for product support, shipping queries etc.
Is the RN52-I/RM116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN52-I/RM116 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for RN52-I/RM116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN52-I/RM116 often in real-time on the comparison pages.
What if I can't find stock of RN52-I/RM116?
You can fill out our help required form which you can use to request a quote for RN52-I/RM116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.