Status: | Not Recommended |
---|---|
Series: | RN52 |
RoHS: | Compliant |
Prices starting from US$20.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.77
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.95
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$20.29
|
-
|
Buy Now | |
Microchip Technology
from US$23.02
|
-
|
Buy Now | |
RS Americas
from US$32.59
|
-
|
Buy Now | |
element14
from US$28.90
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully certified Bluetooth version 3.0 audio module, fully compatible with Bluetooth version 2.1+EDR, 1.2, and 1.1 |
Software configurable through commands over UART console interface |
Embedded Bluetooth stack profiles: SPP, A2DP, HFP/HSP, and AVRCP |
Supports iAP profile discovery for iPhone® and iPod® Bluetooth accessories |
Postage-stamp-sized form factor, 13.5 x 26 x 2.7mm |
Dual-channel, differential audio input and output for highest quality audio |
External audio codecs supported via I2S and S/PDIF interface |
Castellated SMT pads for easy and reliable PCB mounting |
Environmentally friendly, RoHS compliant |
Certifications: FCC, IC, CE |
Bluetooth SIG certified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | No |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | No |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | Stereo |
Analog Audio Out | Yes |
Digital Audio Out | Yes |
MIC-in | 2 |
Line-in | Yes |
I2C | 1 |
SPI | Yes |
PWM | No |
ADC Channels | 2 |
Security | AES128 |
Temp Sensor | No |
RSSI | No |
Rx Sensitivity | -85 dBm |
Memory Type | Flash |
Tx Power | +4dBm |
GPIO | 11 |
Pin Count | 50 |
Package Type | Surface mount module |
Package Size | 13.5 x 26.0 x 2.7 mm |
Temp Range Min | -40C |
Temp Range Max | 85C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 35 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (70) |
Data Sheets |
---|
RN52 Bluetooth Audio Module Data Sheet |
Brochures |
---|
RN52 Firmware v1.16 Release Notes |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.6282 |
Shipping Weight (kg) | 1.5 |
Lead Count | 35 |
Package Type | MODULE |
Package Width or Size | 13.4x25.8x2mm |
Soldering Composition | NiAu |
Module: Bluetooth | Transfer Multisort Elektronik |
Bluetooth, Version 3.0, 2.4-2.48Ghz, 3Mbps | Newark Electronics |
Bluetooth 3.0 class 2 surface mount audio module with PCB trace antenna | Microchip Technology |
Bluetooth 3.0 stereo audio module | Microchip Technology Inc. RN52-I/RM | RS Americas |
MODULE, RN52, BLUETOOTH 3.0 AUDIO | element14 |
BLUETOOTH MODULE | Richardson RFPD |
Bluetooth Class II 3V to 3.6V 3Mbps 50-Pin SMD Module Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a RN52-I/RM?
Additional datasheets, footprints and schematics for RN52-I/RM are listed on our Part Details page. You can also find images and similar parts to RN52-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN52-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN52-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN52-I/RM fall under?
The RN52-I/RM is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN52-I/RM when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN52-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN52-I/RM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN52-I/RM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Microchip Technology, RS Americas and element14 have stock available or on a lead time for RN52-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN52-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN52-I/RM?
You can fill out our help required form which you can use to request a quote for RN52-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.