RN50C1002F Resistors by Vishay Intertechnology

METAL FILM RESISTOR 10KOHM 50mW 1%

Status: Unknown
Series: RN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for Farnell
Farnell
from US$2.96
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
1
in stock
Buy Now
Logo for element14
element14
from US$2.66
1
in stock
Buy Now

Specifications

Resistance 10kohm
Product Range RN Series
Power Rating 50mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film
No. of Pins 2

Alternative Descriptions

Metal Film Resistor, 10Kohm, 50Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 10KOHM, 50mW, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN50C1002F?

Additional datasheets, footprints and schematics for RN50C1002F are listed on our Part Details page. You can also find images and similar parts to RN50C1002F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN50C1002F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN50C1002F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN50C1002F fall under?

The RN50C1002F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN50C1002F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN50C1002F you can contact the distributor directly for product support, shipping queries etc.

Is the RN50C1002F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN50C1002F have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN50C1002F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN50C1002F often in real-time on the comparison pages.

What if I can't find stock of RN50C1002F?

You can fill out our help required form which you can use to request a quote for RN50C1002F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay