Status: | Active |
---|---|
Series: | RN4870 |
RoHS: | Compliant |
The RN4870 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors.
The RN4870 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the RN4870 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a Bluetooth Low Energy enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world.
The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Firmware Release Summary, see Software Release Notes for details:
Firmware 1.41.0 (web release only) Adds additional UART configuration flexibility and addresses three known issues. Details are available in the release notes.
RN4870-I(V)/RM140 - (FW 1.40.0) Fixes bug with random private addressing which created IOP issue with select Android devices. Added feature to turn off advertising at power-on in order to easily configure module with the host MCU before advertising. Available in industrial temperature range (I) and varying (V) for easier transition from RN4870-V/RM118.
RN4870-I/RM130 - (FW 1.30.0) Fixes bug with invalid Bluetooth address. Refer to Errata document for more information.
RN4870-I/RM128 - (FW 1.28.2) Introduces LE Secure Connections and Data Length Extension features among other bug fixes. Also improved the operating range to 85C.
RN4870-V/RM118 - (FW 1.18.3) Initial Release.
The RN4870 BLE module is now available on MPLAB® Code Configurator (MCC) - a free, graphical programming environment that generates seamless, easy-to-understand C code to be inserted into your project. Visit the MCC page for more information: https://www.microchip.com/mplab/mplab-code-configurator
Prices starting from US$6.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.34
|
No stock
|
Buy Now | |
Distrelec
from US$16.04
|
595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.70
|
150
in stock
|
Buy Now | |
RS Americas
from US$8.55
|
78
in stock
|
Buy Now | |
Microchip Technology
from US$7.92
|
1
in stock
|
Buy Now | |
element14
from US$6.89
|
-
|
Buy Now | |
Richardson RFPD
from US$8.80
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth 5 Certified |
Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China |
Easy to use ASCII command interface for communication with the host microcontroller |
Mobile Application supported in Microchip Bluetooth Data (MBD) |
Latest Firmware Revision: 1.40 |
Supports LE Secure Connections levels 1-3 |
Supports up to 151 byte payloads with Data Length Extensions |
White list for determining connections |
Scripting features to allow for operation without a host microcontroller |
MLDP compatibility with RN4020 |
Remote configuration capability |
Antenna: Ceramic chip Antenna or external antenna connection |
Bluetooth Classic-Data/SPP | No |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
SPI | No |
PWM | 3 |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -90 dBm |
Memory Type | Flash |
Tx Power | +2 dBm |
GPIO | 12 |
Pin Count | 33 |
Package Type | Surface mount module |
Package Size | Shield 12 x 22 mm, Unshield 12x15mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 1.9V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 33 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (88) |
Data Sheets |
---|
RN4870/71 Bluetooth Low Energy Module Data Sheet |
Errata |
---|
BM70/BM71/RN4870/RN4871 Bluetooth Low Energy Module Errata |
Known Device Issues in RN4870 Module |
Application Notes |
---|
AN3406 - Fast Prototyping of BLE Sensors for AWS Cloud Using the ATmega4809 Curiosity Nano Development Platform |
Board Design Files |
---|
RN4870 Altium Symbol and Footprint |
Brochures |
---|
Wireless Brochure |
RN487X Bluetooth Low Energy Module Sell Sheet |
Bluetooth Product Comparison Chart |
Certifications |
---|
RN4870 Regulatory Approval Documentation |
Release Notes |
---|
RN487x Firmware v1.18 Release Notes |
RN487x Firmware v1.28.x Release Notes |
RN487x Firmware v1.30.x Release Notes |
RN487x Firmware v1.40 Release Notes |
RN487x Firmware v1.41 Release Notes |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
Using the Remote Configuration Feature in RN4870/71 |
RN4870/71 Memory Programming Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.386364 |
Lead Count | 33 |
Package Type | MODULE |
Package Width or Size | 12x22mm |
Soldering Composition | NiAu |
Microchip Bluetooth Module, V5.0, 10Kbps, -90 dBm | Distrelec |
Module: Bluetooth Low Energy | Transfer Multisort Elektronik |
Intergrated Circuit, bluetooth, low energy module, ASCII, RSSI monitor | Microchip Technology Inc. RN4870-V/RM118 | RS Americas |
Bluetooth Low Energy Module, Shielded, Antenna, ASCII Interface, 12x22mm | Microchip Technology |
BLE MOD W/ANTENNA, 2.45MHZ, 1.63DBI | element14 |
BLUETOOTH MODULE | Richardson RFPD |
Bluetooth Ble Module, Shielded, Antenna, Ascii Interface, 12X22Mm 33 Module 12X22Mm Tray Rohs Compliant: Yes |Microchip RN4870-V/RM118 | Newark Electronics |
Bluetooth Class II 1.9V to 3.6V 10Kbps 33-Pin SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a RN4870-V/RM118?
Additional datasheets, footprints and schematics for RN4870-V/RM118 are listed on our Part Details page. You can also find images and similar parts to RN4870-V/RM118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN4870-V/RM118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN4870-V/RM118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN4870-V/RM118 fall under?
The RN4870-V/RM118 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN4870-V/RM118 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN4870-V/RM118 you can contact the distributor directly for product support, shipping queries etc.
Is the RN4870-V/RM118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN4870-V/RM118 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Microchip Technology and element14 have stock available or on a lead time for RN4870-V/RM118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN4870-V/RM118 often in real-time on the comparison pages.
What if I can't find stock of RN4870-V/RM118?
You can fill out our help required form which you can use to request a quote for RN4870-V/RM118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.