Status: | Not Recommended |
---|---|
Series: | RN4677 |
RoHS: | Compliant |
Fully-certified Bluetooth Version 4.0 Module |
Bluetooth Classic and Bluetooth Low-Energy Support |
Easy to use RN-style ASCII interface |
On-board embedded Bluetooth Stack (GAP, SDP, SPP, GATT) |
Easy to use transparent mode for data transfer via UART |
Easy to configure with Windows® GUI or direct by MCU |
Multiple I/O pins for control and status |
Secure AES128 encryption |
+2 dBm Transmit Power |
Receiver Sensitivity -90 dBm (Classic); -92 dBm (LE) |
Firmware can be field upgradable via UART |
Compact surface mount module: 22 x 12 x 2.4 mm |
Temperature Range from -20°C to +70°C |
Operating Voltage: 3.3 – 4.3V |
Bluetooth SIG Certified |
Worldwide regulatory certifications |
Mobile Point of Sales (mPOS) |
LED lighting |
Wearables |
Digital Sports |
Fitness Devices |
Health Care/Medical |
Automotive Accessories |
Home Automation |
Remote Control Toys |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | No |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -80 dBm |
Memory Type | Flash |
Tx Power | +2dBm |
GPIO | 7 |
Pin Count | 33 |
Package Type | Surface mount module |
Package Size | 22 x 12 x 2.4 mm |
Temp Range Min | -20C |
Temp Range Max | 70C |
Operation Voltage Min | 3.2V |
Operation Voltage Max | 4.3V |
Pins | Packaging | 33 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (88) |
Data Sheets |
---|
RN4677 Bluetooth 4.0 Dual Mode Module Data Sheet |
Board Design Files |
---|
BM77 Schematic and Footprint |
Brochures |
---|
RN4677 Firmware v1.11 Release Notes |
RN4677 Firmware v1.12 Release Notes |
RN4677 Firmware v1.13 Release Notes |
Certifications |
---|
RN4677 Regulatory Approval Documentation |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.386364 |
Lead Count | 33 |
Package Type | MODULE |
Package Width or Size | 12x22mm |
Soldering Composition | NiAu |
Intergrated Circuit, bluetooth, 4.0 dual mode module, SM, 22x12x2.4mm, 3.2-4.3V | Microchip Technology Inc. RN4677-V/RM100 | RS Americas |
Bluetooth, Version4.0+Edr, 2.402-2.48Ghz | Newark Electronics |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN4677-V/RM100?
Additional datasheets, footprints and schematics for RN4677-V/RM100 are listed on our Part Details page. You can also find images and similar parts to RN4677-V/RM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN4677-V/RM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN4677-V/RM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN4677-V/RM100 fall under?
The RN4677-V/RM100 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN4677-V/RM100 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN4677-V/RM100 you can contact the distributor directly for product support, shipping queries etc.
Is the RN4677-V/RM100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN4677-V/RM100 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for RN4677-V/RM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN4677-V/RM100 often in real-time on the comparison pages.
What if I can't find stock of RN4677-V/RM100?
You can fill out our help required form which you can use to request a quote for RN4677-V/RM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.