Status: | Not Recommended |
---|---|
Series: | RN42XV |
RoHS: | Compliant |
Prices starting from US$18.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.17
|
52
in stock
|
Buy Now | |
Microchip Technology
from US$22.15
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
115
in stock
|
Buy Now | |
Future Electronics
from US$25.26
|
-
|
Buy Now | |
RS Americas
from US$23.97
|
-
|
Buy Now | |
Richardson RFPD
from US$24.10
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Fully certified Bluetooth® version 2.1 module, supports version 2.1 + Enhanced Data Rate (EDR) |
Backwards-compatible with Bluetooth version 2.0, 1.2, and 1.1 |
Pin compatible with widely used 2 x 10 2-mm socket typically used for 802.15.4 applications |
Low power: 26 µA sleep, 3 mA connected, 30 mA transmit |
UART (SPP or HCI) and USB (HCI only) data connection interfaces |
Sustained SPP data rates: 240 Kbps (slave), 300 Kbps (master) |
HCI data rates: 1.5 Mbps sustained, 3.0 Mbps burst in HCI mode |
Embedded Bluetooth stack profiles included (requires no host stack): GAP, SDP, RFCOMM, and L2CAP protocols, with SPP, HID and DUN profile support |
Bluetooth SIG certified |
Certifications: FCC, IC, CE |
Environmentally friendly, RoHS compliant |
2 antenna options available: PCB trace (RN42XVP-I/RM) and U.FL connector for external antenna (RN42XVU-I/RM) |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | No |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | No |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -80 dBm |
Memory Type | Flash |
Tx Power | +4dBm |
GPIO | 11 |
Pin Count | 10 |
Package Type | Socket module |
Package Size | 24.4 x 29.9 mm |
Temp Range Min | -40C |
Temp Range Max | 85C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 20 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Bag (1) |
Data Sheets |
---|
RN41/RN42 Bluetooth Data Module Command Reference User's Guide |
RN-XV-EK1 Data Sheet |
RN41XV-RN42XV Datasheet |
Certifications |
---|
Bluetooth CCAT |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3 |
Shipping Weight (kg) | 6.0 |
Lead Count | 20 |
Package Type | MODULE |
Package Width or Size | 33x24x2mm |
Soldering Composition | NiAu |
XV footprint BT Class 2 socket module w/UFL conn, RN42-I/RM module. | Microchip Technology |
Bluetooth Module Class 2, 0.3Mbps, 4dBm | RS |
. | Future Electronics |
Bluetooth Module Class 2, 0.3Mbps, 4dBm | Microchip Technology Inc. RN42XVU-I/RM | RS Americas |
BLUETOOTH MODULE | Richardson RFPD |
Bluetooth, Version 2.1, 2.402-2.48Ghz, 3Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a RN42XVU-I/RM?
Additional datasheets, footprints and schematics for RN42XVU-I/RM are listed on our Part Details page. You can also find images and similar parts to RN42XVU-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN42XVU-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN42XVU-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN42XVU-I/RM fall under?
The RN42XVU-I/RM is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN42XVU-I/RM when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN42XVU-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN42XVU-I/RM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN42XVU-I/RM have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Future Electronics and RS Americas have stock available or on a lead time for RN42XVU-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN42XVU-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN42XVU-I/RM?
You can fill out our help required form which you can use to request a quote for RN42XVU-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.