Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | RN-42 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Reference Design Board RN42 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Low Power UART & USB Data Connection Interfaces Bluetooth SIG certified |
Development Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a RN-42-HID-RD1?
Additional datasheets, footprints and schematics for RN-42-HID-RD1 are listed on our Part Details page. You can also find images and similar parts to RN-42-HID-RD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-42-HID-RD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-42-HID-RD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-42-HID-RD1 fall under?
The RN-42-HID-RD1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RN-42-HID-RD1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-42-HID-RD1 you can contact the distributor directly for product support, shipping queries etc.
Is the RN-42-HID-RD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-42-HID-RD1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RN-42-HID-RD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-42-HID-RD1 often in real-time on the comparison pages.
What if I can't find stock of RN-42-HID-RD1?
You can fill out our help required form which you can use to request a quote for RN-42-HID-RD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.