Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.1 + EDR |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Signal Range Max | 100m |
Data Rate | 3Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -80dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IC, Communications | RS Americas |
Bluetooth, Version 2.1, 2.402-2.48Ghz, 3Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a RN41XVC-I/RM?
Additional datasheets, footprints and schematics for RN41XVC-I/RM are listed on our Part Details page. You can also find images and similar parts to RN41XVC-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN41XVC-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN41XVC-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN41XVC-I/RM fall under?
The RN41XVC-I/RM is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN41XVC-I/RM when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN41XVC-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN41XVC-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN41XVC-I/RM have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for RN41XVC-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN41XVC-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN41XVC-I/RM?
You can fill out our help required form which you can use to request a quote for RN41XVC-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.