Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fully-certified Class 1 Bluetooth 2.1 + EDR module |
Onboard embedded Bluetooth stack (no host processor required) |
UART (SPP or HCI) and USB (HCI only) data connection hardware interfaces |
Supports Bluetooth data link to iPhone/iPad/iPod Touch |
Supports HID profile for making accessories such as keyboards, mouse, pointing devices |
Programmable low power modes |
Secure communications, 128 bit encryption |
Error correction for guaranteed packet delivery |
UART local and over-the-air RF configuration |
Auto-discovery/pairing requires no software configuration (instant cable replacement) |
Castellated SMT pads for easy and reliable PCB mounting |
The standard part number (RN41-I/RM) supports SPP and DUN profiles |
Available in multiple configurations: Apple-compatible firmware (RN41APL-I/RM), HCI mode (RN41HCI-I/RM), HID mode (RN41HID-I/RM), USB mode (RN41U-I/RM), and socket module (RN41SM-I/RM) |
Available without antenna (RN41N-I/RM) |
Bluetooth SIG qualified |
Type | Module |
---|---|
Bluetooth Version | 2.1 + EDR |
Bluetooth Classic-Data/SPP | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Host Interface | UART |
ASCII Interface | Yes |
Security | AES128 |
RSSI | Yes |
Rx Sensitivity | -80 dBm |
Tx Power | +15dBm |
GPIO | 11 |
Memory Type | Flash |
Pin Count | 35 |
Package Type | Surface mount module |
Package Size | 13.4 x 25.8 x 2 mm |
Temp Range Min | -40C |
Temp Range Max | 85C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 3.6V |
Temperature Range | -40C to +85C |
MODULE, BLUETOOTH CLASS 1, ANTENNA | Farnell |
Bluetooth Module V2.1, Class 1, 1.5Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a RN41-I/RM?
Additional datasheets, footprints and schematics for RN41-I/RM are listed on our Part Details page. You can also find images and similar parts to RN41-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN41-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN41-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN41-I/RM fall under?
The RN41-I/RM is listed under RN41.
Can I view similar or alternative parts?
You can view similar parts to RN41-I/RM when available in the RN41 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN41-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN41-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN41-I/RM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RN41-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN41-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN41-I/RM?
You can fill out our help required form which you can use to request a quote for RN41-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.