Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Prices starting from US$6.35
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.25W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 52mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RN Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.1mm |
Height | 7.2mm |
Depth | 12.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Mod 24V to 24V 1.25W 1kV 1kV THT | Rutronik |
1.25W Dc/Dc-Converter Econoline Dip8 1Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RN-2424S | Newark Electronics |
Isolated Module DC DC Converter 1 Output 24V 52mA 21.6V - 26.4V Input | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 24Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RN-2424S | RS Americas |
DC-DC CONVERTER, 24V, 0.052A | element14 |
Isolated DC/DC Converters - Through Hole 1.25W DC/DC 1kV UNREG 24Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RN-2424S?
Additional datasheets, footprints and schematics for RN-2424S are listed on our Part Details page. You can also find images and similar parts to RN-2424S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-2424S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-2424S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-2424S fall under?
The RN-2424S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RN-2424S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-2424S you can contact the distributor directly for product support, shipping queries etc.
Is the RN-2424S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-2424S have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RN-2424S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-2424S often in real-time on the comparison pages.
What if I can't find stock of RN-2424S?
You can fill out our help required form which you can use to request a quote for RN-2424S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.